Samsung logo

Samsung S5350 5.59 cm (2.2") 99.2 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63428
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S5350 5.59 cm (2.2") 99.2 g Black:

Samsung S5350, Bar, Single SIM, 5.59 cm (2.2"), 3.2 MP, 900 mAh, Black

Long summary description Samsung S5350 5.59 cm (2.2") 99.2 g Black:

Samsung S5350. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 450 h. Weight: 99.2 g. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.