Samsung logo

Samsung Wave GT-S5250 smartphone 8.13 cm (3.2") Single SIM White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66871
Info modified on:
27 Feb 2024, 15:01:19
Short summary description Samsung Wave GT-S5250 smartphone 8.13 cm (3.2") Single SIM White:

Samsung Wave GT-S5250, 8.13 cm (3.2"), 240 x 400 pixels, White

Long summary description Samsung Wave GT-S5250 smartphone 8.13 cm (3.2") Single SIM White:

Samsung Wave GT-S5250. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Product color: White. Weight: 100 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.