Samsung logo

Samsung Galaxy Tab P1010 4G ARM Cortex-A 16 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab P1010 4G ARM Cortex-A 16 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Samsung Galaxy Tab P1010, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 0.5 GB, Android, Black, Silver

Long summary description Samsung Galaxy Tab P1010 4G ARM Cortex-A 16 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Samsung Galaxy Tab P1010. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: ARM Cortex-A. Internal memory: 0.5 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 380 g. Operating system installed: Android. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.