Samsung logo

Samsung Galaxy S4 (GT-I9515L) 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB B 16 GB 2600 mAh Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180198
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S4 (GT-I9515L) 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB B 16 GB 2600 mAh Black:

Samsung Galaxy S4 (GT-I9515L), 12.7 cm (5"), 1920 x 1080 pixels, 16 GB, 13 MP, Android 4.4, Black

Long summary description Samsung Galaxy S4 (GT-I9515L) 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB B 16 GB 2600 mAh Black:

Samsung Galaxy S4 (GT-I9515L). Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2600 mAh. Product color: Black. Weight: 130 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.