Samsung Galaxy S III mini GT-I8190, 10.2 cm (4"), 800 x 480 pixels, 8 GB, 5 MP, Android 4.1, Blue
Samsung Galaxy S III mini GT-I8190. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1500 mAh. Product color: Blue. Weight: 111.5 g