Samsung logo

Samsung E1200 3.81 cm (1.5") 65 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95932
Info modified on:
14 Mar 2024, 19:02:48
Short summary description Samsung E1200 3.81 cm (1.5") 65 g Black:

Samsung E1200, Bar, Single SIM, 3.81 cm (1.5"), 128 x 128 pixels, 800 mAh, Black

Long summary description Samsung E1200 3.81 cm (1.5") 65 g Black:

Samsung E1200. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.81 cm (1.5"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 800 h. Weight: 65 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.