Samsung logo

Samsung Omnia Pro GT-B7350 6.65 cm (2.62") 3G Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76938
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Omnia Pro GT-B7350 6.65 cm (2.62") 3G Black:

Samsung Omnia Pro GT-B7350, 6.65 cm (2.62"), 320 x 320 pixels, 0.6 GHz, Black

Long summary description Samsung Omnia Pro GT-B7350 6.65 cm (2.62") 3G Black:

Samsung Omnia Pro GT-B7350. Display diagonal: 6.65 cm (2.62"), Display resolution: 320 x 320 pixels. Processor frequency: 0.6 GHz. Rear camera type: Single camera. Product color: Black. Weight: 121 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.