Samsung logo

Samsung GQ50QN90AAT 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73506
Info modified on:
27 May 2024, 14:30:36
Short summary description Samsung GQ50QN90AAT 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung GQ50QN90AAT, 127 cm (50"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black, Titanium

Long summary description Samsung GQ50QN90AAT 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung GQ50QN90AAT. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Titanium

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.