Samsung logo

Samsung Galaxy Grand Prime Plus 12.7 cm (5") 4G Micro-USB 1.5 GB 8 GB 2600 mAh Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137320
Info modified on:
14 Mar 2024, 19:06:45
Short summary description Samsung Galaxy Grand Prime Plus 12.7 cm (5") 4G Micro-USB 1.5 GB 8 GB 2600 mAh Silver:

Samsung Galaxy Grand Prime Plus, 12.7 cm (5"), 540 x 960 pixels, 1.5 GB, 8 GB, 8 MP, Silver

Long summary description Samsung Galaxy Grand Prime Plus 12.7 cm (5") 4G Micro-USB 1.5 GB 8 GB 2600 mAh Silver:

Samsung Galaxy Grand Prime Plus. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 2600 mAh. Product color: Silver. Weight: 160 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.