Samsung logo

Samsung ES ES75 1/2.33" Compact camera 14.4 MP CCD 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46724
Info modified on:
04 Apr 2019, 12:14:15
Short summary description Samsung ES ES75 1/2.33" Compact camera 14.4 MP CCD 4320 x 3240 pixels Black:

Samsung ES ES75, 14.4 MP, 4320 x 3240 pixels, 1/2.33", CCD, 5x, Black

Long summary description Samsung ES ES75 1/2.33" Compact camera 14.4 MP CCD 4320 x 3240 pixels Black:

Samsung ES ES75. Camera type: Compact camera, Megapixel: 14.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 121.3 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.