Samsung logo

Samsung EP-TA10 Smartphone Black AC Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89841
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung EP-TA10 Smartphone Black AC Indoor:

Samsung EP-TA10, Indoor, AC, 5.3 V, 2 A, 1.5 m, Black

Long summary description Samsung EP-TA10 Smartphone Black AC Indoor:

Samsung EP-TA10. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Input voltage: 100 - 240 V, Maximum output voltage: 5.3 V, AC adapter output current: 2 A. Cable length: 1.5 m, Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.