Samsung logo

Samsung EO-SG930 Stereo portable speaker Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167799
Info modified on:
24 Feb 2023, 14:06:00
Short summary description Samsung EO-SG930 Stereo portable speaker Black:

Samsung EO-SG930, 2.0 channels, Wireless, Micro-USB, Stereo portable speaker, Black, Digital

Long summary description Samsung EO-SG930 Stereo portable speaker Black:

Samsung EO-SG930. Audio output channels: 2.0 channels. Connectivity technology: Wireless, USB connector type: Micro-USB. Product type: Stereo portable speaker, Product color: Black, Volume control: Digital. Recommended usage: Tablet / Smartphone. Power source type: Battery, USB, Battery life (max): 30 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.