Samsung logo

Samsung HS330 Headset Wired In-ear White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101477
Info modified on:
15 Dec 2023, 10:39:31
Short summary description Samsung HS330 Headset Wired In-ear White:

Samsung HS330, Wired, 20 - 20000 Hz, 13.2 g, Headset, White

Long summary description Samsung HS330 Headset Wired In-ear White:

Samsung HS330. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 13.2 g. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.