Samsung logo

Samsung GALAXY EK-GC100 1/2.3" Compact camera 16 MP CMOS 4608 x 3456 pixels White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53933
Info modified on:
08 Feb 2022, 19:22:25
Short summary description Samsung GALAXY EK-GC100 1/2.3" Compact camera 16 MP CMOS 4608 x 3456 pixels White:

Samsung GALAXY EK-GC100, 16 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, White

Long summary description Samsung GALAXY EK-GC100 1/2.3" Compact camera 16 MP CMOS 4608 x 3456 pixels White:

Samsung GALAXY EK-GC100. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 21x, Focal length range: 4.1 - 86.1 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 12.2 cm (4.8"), Touchscreen. PictBridge. Weight: 300 g. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.