Samsung logo

Samsung EF-GG991 mobile phone case 15.8 cm (6.2") Cover Black, Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115383
Info modified on:
20 Jan 2025, 10:33:28
Short summary description Samsung EF-GG991 mobile phone case 15.8 cm (6.2") Cover Black, Transparent:

Samsung EF-GG991, Cover, Samsung, Galaxy S21, 15.8 cm (6.2"), Black, Transparent

Long summary description Samsung EF-GG991 mobile phone case 15.8 cm (6.2") Cover Black, Transparent:

Samsung EF-GG991. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S21, Maximum screen size: 15.8 cm (6.2"), Surface coloration: Monochromatic, Product color: Black, Transparent

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.