Samsung logo

Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple:

Samsung WB WB35F, 16.2 MP, 4608 x 3456 pixels, CCD, 12x, HD, Purple

Long summary description Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Purple:

Samsung WB WB35F. Camera type: Compact camera, Megapixel: 16.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 2x, Focal length range: 4.3 - 51.6 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Weight: 145 g. Product color: Purple

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.