Samsung ST ST30, 10.13 MP, 3648 x 2736 pixels, 1/3", CCD, 87 g, Pink
Samsung ST ST30. Camera type: Compact camera, Megapixel: 10.13 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. ISO sensitivity (max): 3200. Digital zoom: 3x, Focal length range: 4.1 - 12.3 mm. Fastest camera shutter speed: 1/1400 s. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). PictBridge. Weight: 87 g. Product color: Pink