Samsung logo

Samsung PL PL65 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Gray

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14950
Info modified on:
04 Apr 2019, 09:47:19
Short summary description Samsung PL PL65 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Gray:

Samsung PL PL65, 12.2 MP, 3648 x 2736 pixels, CCD, 5x, HD, Gray

Long summary description Samsung PL PL65 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Gray:

Samsung PL PL65. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.3 - 31.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Weight: 138.3 g. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.