Samsung logo

Samsung L L210 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13122
Info modified on:
04 Apr 2019, 13:11:34
Short summary description Samsung L L210 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Silver:

Samsung L L210, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Silver

Long summary description Samsung L L210 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Silver:

Samsung L L210. Camera type: Compact camera, Megapixel: 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 114 g. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.