Samsung logo

Samsung DV 300F Compact camera 16.1 MP CCD 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24397
Info modified on:
08 Jun 2018, 10:17:05
Short summary description Samsung DV 300F Compact camera 16.1 MP CCD 4608 x 3456 pixels Black:

Samsung DV 300F, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black

Long summary description Samsung DV 300F Compact camera 16.1 MP CCD 4608 x 3456 pixels Black:

Samsung DV 300F. Camera type: Compact camera, Megapixel: 16.1 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 45 - 22.5 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 120 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.