Samsung logo

Samsung Li-Ion 1350mAh Battery Black, Gray

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71672
Info modified on:
15 Dec 2023, 10:37:58
Short summary description Samsung Li-Ion 1350mAh Battery Black, Gray:

Samsung Li-Ion 1350mAh, Battery, Samsung, Black, Gray, Lithium-Ion (Li-Ion), 1350 mAh, 3.7 V

Long summary description Samsung Li-Ion 1350mAh Battery Black, Gray:

Samsung Li-Ion 1350mAh. Product type: Battery, Brand compatibility: Samsung, Product color: Black, Gray. Compatible products: S5660 Galaxy Gio, S5830 Galaxy Ace, S5670 Galaxy, Number of batteries included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.