Samsung logo

Samsung DW60M9550FS Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83150
Info modified on:
27 May 2024, 13:00:21
Short summary description Samsung DW60M9550FS Freestanding 14 place settings:

Samsung DW60M9550FS, Freestanding, Full size (60 cm), Silver, Silver, Touch, Drawer

Long summary description Samsung DW60M9550FS Freestanding 14 place settings:

Samsung DW60M9550FS. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Silver. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Feet adjustment: 3 cm. Water consumption per cycle: 9.7 L, Energy consumption per cycle: 0.833 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.