Samsung DW-BG570B, Fully built-in, Black, Buttons, 36 cm, Basket, 13 place settings
Samsung DW-BG570B. Appliance placement: Fully built-in, Control panel color: Black, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 45 dB, Dishwashing programs: Auto, Auto 40-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 0.97 kWh, Power consumption (off): 0.45 W. Width: 598 mm, Depth: 556 mm, Height: 816 mm. Package width: 670 mm, Package depth: 660 mm, Package height: 875 mm