Samsung logo

Samsung DVD-H1080 DVD player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90573
Info modified on:
21 Nov 2019, 17:13:15
Short summary description Samsung DVD-H1080 DVD player Black:

Samsung DVD-H1080, 14-bit/108MHz, DivX, MP3, WMA, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 264 mm

Long summary description Samsung DVD-H1080 DVD player Black:

Samsung DVD-H1080. Video D/A Converter (DAC): 14-bit/108MHz. Video formats supported: DivX, Audio formats supported: MP3, WMA. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Width: 264 mm, Depth: 248.9 mm, Height: 53.3 mm. Certification: CEC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.