Samsung logo

Samsung DVD-P345 DVD Player Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37902
Info modified on:
21 Nov 2019, 17:08:54
Short summary description Samsung DVD-P345 DVD Player Silver:

Samsung DVD-P345 DVD Player, 10-Bit/54MHz, 24-bit/192kHz, MP3, WMA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CF, MMC, MS Pro, SD, 1 discs

Long summary description Samsung DVD-P345 DVD Player Silver:

Samsung DVD-P345 DVD Player. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Compatible memory cards: CF, MMC, MS Pro, SD, Number of optical discs: 1 discs. Dimensions (WxDxH): 430 x 205 x 45 mm, I/O ports: SCART Component out Audio out

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.