Samsung DVD-C450, 24-bit/192kHz, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 6 W, 1.4 kg, LED, 2.02 kg
Samsung DVD-C450. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 6 W. Weight: 1.4 kg. Display: LED