Samsung DVD-1080P8, 24-bit/192kHz, DivX, MPEG4, MP3, WMA, 430 mm, 250 mm, 45 mm
Samsung DVD-1080P8. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, MPEG4, Audio formats supported: MP3, WMA. Width: 430 mm, Depth: 250 mm, Height: 45 mm. Dimensions (WxDxH): 430 x 250 x 45 mm, Playback formats: DVD+R / DVD+RW