Samsung logo

Samsung DV5000T tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23522
Info modified on:
20 Mar 2025, 09:07:01
Short summary description Samsung DV5000T tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV5000T, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Black

Long summary description Samsung DV5000T tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV5000T. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Blouse/shirt, Cotton, Towel. Energy efficiency class: A++, Energy consumption: 1.85 kWh, Annual energy consumption: 235 kWh. Depth: 695 mm, Width: 895 mm, Height: 670 mm. Package width: 895 mm, Package depth: 695 mm, Package height: 670 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.