Samsung logo

Samsung D200 tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95099
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Samsung D200 tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung D200, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung D200 tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung D200. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Sport, Timed, Quick, Delicate/silk. Energy efficiency class: A++, Energy consumption: 1.75 kWh, Annual energy consumption: 211 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.