Samsung logo

Samsung DM300S3B Intel® Core™ i3 i3-4150 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47445
Info modified on:
07 Oct 2024, 17:46:59
Short summary description Samsung DM300S3B Intel® Core™ i3 i3-4150 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Desktop PC Black:

Samsung DM300S3B, 3.5 GHz, Intel® Core™ i3, 8 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description Samsung DM300S3B Intel® Core™ i3 i3-4150 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Desktop PC Black:

Samsung DM300S3B. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 270 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.