Samsung logo

Samsung DA-E670 2.1 channels 40 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21816
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DA-E670 2.1 channels 40 W Black:

Samsung DA-E670, 2.1 channels, 40 W, 3.0+HS, iPad, iPhone, iPod, Black, 398 mm

Long summary description Samsung DA-E670 2.1 channels 40 W Black:

Samsung DA-E670. Audio output channels: 2.1 channels, RMS rated power: 40 W. Bluetooth version: 3.0+HS. Apple docking compatibility: iPad, iPhone, iPod. Product color: Black. Width: 398 mm, Depth: 140 mm, Height: 200 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.