Samsung logo

Samsung D780 mobile phone 5.33 cm (2.1") 108.5 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68390
Info modified on:
26 Feb 2024, 15:20:09
Short summary description Samsung D780 mobile phone 5.33 cm (2.1") 108.5 g Silver:

Samsung D780, Bar, 5.33 cm (2.1"), 2 MP, Bluetooth, 1200 mAh, Silver

Long summary description Samsung D780 mobile phone 5.33 cm (2.1") 108.5 g Silver:

Samsung D780. Form factor: Bar. Display diagonal: 5.33 cm (2.1"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Standby time (2G): 250 h. Weight: 108.5 g. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.