Samsung logo

Samsung SGH-D410 116 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106533
Info modified on:
26 Feb 2024, 15:21:32
Short summary description Samsung SGH-D410 116 g:

Samsung SGH-D410, 176 x 220 pixels, 900 mAh

Long summary description Samsung SGH-D410 116 g:

Samsung SGH-D410. Display resolution: 176 x 220 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 160 h. Weight: 116 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.