Samsung L77, 7.1 MP, 1/2.5", CCD, 7x, 135 g, Black
Samsung L77. Megapixel: 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 7x, Digital zoom: 5x, Focal length range: 6.3 - 44.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 135 g. Product color: Black