Samsung CFX-D100/EU, Air purifier filter
Samsung CFX-D100/EU. Product type: Air purifier filter, Brand compatibility: Samsung, Product color: Black. Width: 287 mm, Depth: 65 mm, Height: 429 mm. Package width: 287 mm, Package depth: 65 mm, Package height: 429 mm. Quantity per pack: 1 pc(s)