Samsung logo

Samsung CE1180GWT microwave Black, Brown, Silver Built-in 32 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80358
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Samsung CE1180GWT microwave Black, Brown, Silver Built-in 32 L 900 W:

Samsung CE1180GWT, Built-in, 32 L, 900 W, Rotary, Black, Brown, Silver

Long summary description Samsung CE1180GWT microwave Black, Brown, Silver Built-in 32 L 900 W:

Samsung CE1180GWT. Appliance placement: Built-in, Interior capacity: 32 L, Microwave power: 900 W, Control type: Rotary, Product color: Black, Brown, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.