Samsung logo

Samsung BD-J5900 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113296
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-J5900 Blu-Ray player 3D Black:

Samsung BD-J5900, Full HD, NTSC, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, AVCHD, MKV, MPEG2, MPEG4, WMV, AAC, FLAC, LPCM, MP3, WMA, JPG

Long summary description Samsung BD-J5900 Blu-Ray player 3D Black:

Samsung BD-J5900. HD type: Full HD, Analog signal format system: NTSC. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS 2.0. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 9.8 W, Power consumption (standby): 0.4 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.