Samsung logo

Samsung BD-E5500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79207
Info modified on:
24 Nov 2020, 19:09:14
Short summary description Samsung BD-E5500 Blu-Ray player 3D Black:

Samsung BD-E5500, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG

Long summary description Samsung BD-E5500 Blu-Ray player 3D Black:

Samsung BD-E5500. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 14.6 W, Power consumption (standby): 0.3 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.