Samsung logo

Samsung 930ND computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34685
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 930ND computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung 930ND, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Samsung 930ND computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung 930ND. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.