Samsung Galaxy J1 mini SM-J105H, 10.2 cm (4"), 480 x 800 pixels, 0.75 GB, 8 GB, 5 MP, Black
Samsung Galaxy J1 mini SM-J105H. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 1500 mAh. Product color: Black. Weight: 123 g