Samsung logo

Samsung Galaxy S10 Lite SM-G770F 17 cm (6.7") 4G USB Type-C 128 GB 4500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12509
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy S10 Lite SM-G770F 17 cm (6.7") 4G USB Type-C 128 GB 4500 mAh White:

Samsung Galaxy S10 Lite SM-G770F, 17 cm (6.7"), 1080 x 2400 pixels, 2.8 GHz, 128 GB, 48 MP, White

Long summary description Samsung Galaxy S10 Lite SM-G770F 17 cm (6.7") 4G USB Type-C 128 GB 4500 mAh White:

Samsung Galaxy S10 Lite SM-G770F. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.8 GHz. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Battery capacity: 4500 mAh. Product color: White. Weight: 186 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.