Samsung logo

Samsung 2033HD TV 50.8 cm (20") HD+ Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190005
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 2033HD TV 50.8 cm (20") HD+ Black 300 cd/m²:

Samsung 2033HD, 50.8 cm (20"), 1600 x 900 pixels, HD+, LCD, Black

Long summary description Samsung 2033HD TV 50.8 cm (20") HD+ Black 300 cd/m²:

Samsung 2033HD. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.