Samsung logo

Samsung SyncMaster 2032MW computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213371
Info modified on:
22 Aug 2022, 16:27:44
Short summary description Samsung SyncMaster 2032MW computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black:

Samsung SyncMaster 2032MW, 50.8 cm (20"), 1680 x 1050 pixels, HD, LCD, 5 ms, Black

Long summary description Samsung SyncMaster 2032MW computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black:

Samsung SyncMaster 2032MW. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.