Saeco logo

Saeco GranBaristo HD8966/08 coffee maker Fully-auto Espresso machine 1.7 L

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101731
Info modified on:
12 Dec 2024, 20:15:01
Short summary description Saeco GranBaristo HD8966/08 coffee maker Fully-auto Espresso machine 1.7 L:

Saeco GranBaristo HD8966/08, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Stainless steel, White

Long summary description Saeco GranBaristo HD8966/08 coffee maker Fully-auto Espresso machine 1.7 L:

Saeco GranBaristo HD8966/08. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1900 W. Product color: Stainless steel, White

Reasons to buy
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.