Saeco logo

Saeco Exprelia Evo HD8857/47 coffee maker Fully-auto Espresso machine 1.6 L

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66206
Info modified on:
11 Mar 2025, 20:11:01
Short summary description Saeco Exprelia Evo HD8857/47 coffee maker Fully-auto Espresso machine 1.6 L:

Saeco Exprelia Evo HD8857/47, Espresso machine, 1.6 L, Coffee beans, Built-in grinder, 1400 W, Stainless steel

Long summary description Saeco Exprelia Evo HD8857/47 coffee maker Fully-auto Espresso machine 1.6 L:

Saeco Exprelia Evo HD8857/47. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.6 L, Coffee input type: Coffee beans, Built-in grinder. Power: 1400 W. Product color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.