Rowenta logo

Rowenta Essential+ VU4440 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137972
Info modified on:
22 Feb 2024, 04:51:41
Short summary description Rowenta Essential+ VU4440 White:

Rowenta Essential+ VU4440, Household blade fan, White, Floor, 55 dB, 40 cm, 1100 - 1300 mm

Long summary description Rowenta Essential+ VU4440 White:

Rowenta Essential+ VU4440. Type: Household blade fan, Product color: White, Placement: Floor. Power source type: AC, AC input frequency: 50 - 60 Hz. Width: 140 mm, Depth: 540 mm, Height: 1330 mm. Package width: 220 mm, Package depth: 535 mm, Package height: 450 mm. Quantity per intermodal container (20ft): 550 pc(s), Quantity per intermodal container (40ft): 1150 pc(s), Pallet width: 80 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.