Rowenta Silence Force Compact 4A, 750 W, Cylinder vacuum, Dry, Dust bag, 2 L, HEPA
Rowenta Silence Force Compact 4A. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 68 dB. Product color: Blue