Rowenta logo

Rowenta DW5120 iron Dry & Steam iron 2400 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85601
Info modified on:
28 Mar 2023, 10:12:54
Short summary description Rowenta DW5120 iron Dry & Steam iron 2400 W Blue, White:

Rowenta DW5120, Dry & Steam iron, 160 g/min, Blue, White, 0.3 L, 2400 W, 300 mm

Long summary description Rowenta DW5120 iron Dry & Steam iron 2400 W Blue, White:

Rowenta DW5120. Type: Dry & Steam iron, Steam boost performance: 160 g/min, Product color: Blue, White. Iron power: 2400 W. Width: 300 mm, Depth: 120 mm, Height: 230 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.