Rowenta logo

Rowenta Silence Steam DG8963 2400 W 1.4 L Microsteam 400 soleplate Black, Lime, Translucent

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110902
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Rowenta Silence Steam DG8963 2400 W 1.4 L Microsteam 400 soleplate Black, Lime, Translucent:

Rowenta Silence Steam DG8963, 2400 W, 470 g/min, Microsteam 400 soleplate, 7.3 bar, 1.4 L, 120 g/min

Long summary description Rowenta Silence Steam DG8963 2400 W 1.4 L Microsteam 400 soleplate Black, Lime, Translucent:

Rowenta Silence Steam DG8963. Iron power: 2400 W, Steam boost performance: 470 g/min, Soleplate type: Microsteam 400 soleplate. Energy saving percentage: 25%. Cord length: 1.98 m. Width: 26.7 mm, Depth: 44 mm, Height: 31 mm. Pallet width: 120 cm, Pallet length: 80 cm, Pallet height: 118.1 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.