Rowenta logo

Rowenta Classic BS1501 Square White Electronic personal scale

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86294
Info modified on:
19 Dec 2023, 14:55:55
Short summary description Rowenta Classic BS1501 Square White Electronic personal scale:

Rowenta Classic BS1501, Electronic personal scale, 160 kg, 100 g, White, kg, lb, ST, Square

Long summary description Rowenta Classic BS1501 Square White Electronic personal scale:

Rowenta Classic BS1501. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Digit size: 3 cm, Display size (HxV): 30 x 75 mm. Battery type: AAA. Width: 310 mm, Depth: 310 mm, Height: 21 mm. Quantity per pack: 1 pc(s), Package width: 325 mm, Package depth: 325 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.